ProSoft Technology, Inc. EtherNet/IP To Profibus DP Slave 4205-DFNT-PDPS

Description
The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one PROFIBUS DP Slave configurable DB9F port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
Description
The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one PROFIBUS DP Slave configurable DB9F port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To Profibus DP Slave
4205-DFNT-PDPS
EtherNet/IP To Profibus DP Slave 4205-DFNT-PDPS
The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one PROFIBUS DP Slave configurable DB9F port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one PROFIBUS DP Slave configurable DB9F port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 4205-DFNT-PDPS
Product Name EtherNet/IP To Profibus DP Slave
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet, PROFIBUS
Ports / Interfaces Serial
Unlock Full Specs
to access all available technical data

Similar Products

T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Compact Intelligent Gateway W/di&do, 30V; No. Of Ethernet Ports Advantech - 64AH2375 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details