ProSoft Technology, Inc. Profibus DP Slave To Honeywell DE Master 4506-PDPS-DEM

Description
The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and eight configurable Honeywell DE channels. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
Description
The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and eight configurable Honeywell DE channels. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
Profibus DP Slave To Honeywell DE Master
4506-PDPS-DEM
Profibus DP Slave To Honeywell DE Master 4506-PDPS-DEM
The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and eight configurable Honeywell DE channels. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and eight configurable Honeywell DE channels.

The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 4506-PDPS-DEM
Product Name Profibus DP Slave To Honeywell DE Master
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet, PROFIBUS
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
61850-3 Certified Unmanaged Industrial PoE+ Switches - SEN-9428P-24V-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
View Details