ProSoft Technology, Inc. Modbus Plus To A-B Remote I/O Adapter 5310-MBP-RIO

Description
The ProLinx family Modbus Plus to A-B Remote I/O Adapter communications module (5310-MBP-RIO) creates a powerful connection between devices on a Modbus Plus network and a Remote I/O device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and Remote I/P port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.
Description
The ProLinx family Modbus Plus to A-B Remote I/O Adapter communications module (5310-MBP-RIO) creates a powerful connection between devices on a Modbus Plus network and a Remote I/O device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and Remote I/P port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
Modbus Plus To A-B Remote I/O Adapter
5310-MBP-RIO
Modbus Plus To A-B Remote I/O Adapter 5310-MBP-RIO
The ProLinx family Modbus Plus to A-B Remote I/O Adapter communications module (5310-MBP-RIO) creates a powerful connection between devices on a Modbus Plus network and a Remote I/O device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and Remote I/P port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The ProLinx family Modbus Plus to A-B Remote I/O Adapter communications module (5310-MBP-RIO) creates a powerful connection between devices on a Modbus Plus network and a Remote I/O device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and Remote I/P port.

The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5310-MBP-RIO
Product Name Modbus Plus To A-B Remote I/O Adapter
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details