ProSoft Technology, Inc. A-B Remote I/O Adapter To Profibus DP 4605-RIO-PDPS

Description
The ProLinx family A-B Remote I/O Adapter to PROFIBUS DPV0 Slave communications module (5605-RIO-PDPS) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one PROFIBUS DPV0 Slave configurable DB9F port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
Description
The ProLinx family A-B Remote I/O Adapter to PROFIBUS DPV0 Slave communications module (5605-RIO-PDPS) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one PROFIBUS DPV0 Slave configurable DB9F port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
A-B Remote I/O Adapter To Profibus DP
4605-RIO-PDPS
A-B Remote I/O Adapter To Profibus DP 4605-RIO-PDPS
The ProLinx family A-B Remote I/O Adapter to PROFIBUS DPV0 Slave communications module (5605-RIO-PDPS) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one PROFIBUS DPV0 Slave configurable DB9F port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The ProLinx family A-B Remote I/O Adapter to PROFIBUS DPV0 Slave communications module (5605-RIO-PDPS) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one PROFIBUS DPV0 Slave configurable DB9F port.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 4605-RIO-PDPS
Product Name A-B Remote I/O Adapter To Profibus DP
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet, PROFIBUS
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2499094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details