ProSoft Technology, Inc. A-B Remote I/O Adapter To Honeywell DE 5606-RIO-DEM

Description
The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and eight Honeywell DE Master channels. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.
Description
The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and eight Honeywell DE Master channels. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
A-B Remote I/O Adapter To Honeywell DE
5606-RIO-DEM
A-B Remote I/O Adapter To Honeywell DE 5606-RIO-DEM
The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and eight Honeywell DE Master channels. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and eight Honeywell DE Master channels.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5606-RIO-DEM
Product Name A-B Remote I/O Adapter To Honeywell DE
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Electrical interface - VAEM-L1-S-M1-25V1 - Festo Corporation
Specs
Network Equipment Gateway
View Details