ProSoft Technology, Inc. EtherNet/IP To Honeywell DE Master 5206-DFNT-DEM

Description
The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and eight Honeywell DE Master channels. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.
Description
The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and eight Honeywell DE Master channels. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To Honeywell DE Master
5206-DFNT-DEM
EtherNet/IP To Honeywell DE Master 5206-DFNT-DEM
The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and eight Honeywell DE Master channels. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and eight Honeywell DE Master channels.

The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5206-DFNT-DEM
Product Name EtherNet/IP To Honeywell DE Master
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Single USB interface for PROFIBUS PA, HART, FOUNDATION fieldbus -  - Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Accessories SD interface - Gateway - SDG-ETC-RJ-CC - 103051502 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details