Acme Chip Technology Co., Limited Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.4V 10W | |
| DC DC CONVERTER 3.4V 15W | |
| DC DC CONVERTER 5.1V 15W | |
| DC DC CONVERTER 5.1V 31W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 3W |
| << Prev | Next >> |