Acme Chip Technology Co., Limited Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 60W AC/DC-CONVERTER 'POWERLINE' | |
| AC/DC CONVERTER +/-9V 15W | |
| AC/DC CONVERTER 18V 40W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 40W | |
| AC/DC CONVERTER 24V 60W | |
| AC/DC CONVERTER 36V 40W | |
| AC/DC CONVERTER 48V 40W | |
| AC/DC CONVERTER 5V 30W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W |
| << Prev | Next >> |