TransPak Datasheets for Protective Packaging

Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more

Page: 1 2
Product Name Notes
Add casters to your dispenser for increased mobility. Set of 4.
Air Cushioning Rolls to use with your MINI PAK'R?äó machine. One roll of inflatable air cushioning film replaces a 14 cubic foot bag of loose fill! Air cushioning film technology...
An Air Cushioning Roll to use with your MINI PAK'R?äó machine. One roll of inflatable air cushioning film replaces a 14 cubic foot bag of loose fill! Air cushioning film...
Bogus Kraft Paper is a soft economical void fill. Made from newsprint and recycled fibers. Biodegradable. 600 feet per roll.
Bogus Kraft Paper is a soft economical void fill. Made from newsprint and recycled fibers. Biodegradable. 720 feet per roll.
Compact tabletop warmer requires little counter space. Preheat up to 15 bags simultaneously.
Compact tabletop warmer requires little counter space. Preheat up to 31 bags simultaneously.
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 1,200 feet per roll.
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 475 feet per roll.
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 600 feet per roll.
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 720 feet per roll.
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 900 feet per roll.
Great for stabilizing loads on pallets or to prevent items from sliding during shipment. 80# kraft paper is non-toxic, reusable and 100% recyclable. Anti-Slip treatment is durable and remains effective...
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from...
Guards protect shipments from damage caused by tight strapping. Ribbed channel stops strapping from moving. Use with steel or poly strapping. Made from strong durable plastic. Strap Guards may be...
Maximum protection against impact, shock and vibration during shipment. Edge Protectors are molded from (E.P.S.) expanded polystyrene. Polystyrene foam will not scratch or mar most delicate surfaces. Edges have maximum...
Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in...
One machine quickly and easily makes different kinds of air cushioning as you need it! Compact and easy-to-use machine creates 25 feet of cushioning in one minute and fits on...
Place between layers of product for protection and to disburse weight. Pads are sized to fit the most commonly used box sizes. Top layering protects products when box is being...
Poly coated kraft paper protects products from water, oil, dust and grease damage. 10# gloss poly coating on one side. 50# virgin kraft paper. Use to protect metal products.
Poly coated kraft paper protects products from water, oil, dust and grease damage. Perfect for wrapping metal items. 10# gloss coating on one side. Made from 50# virgin kraft paper.
Pre-cut sheets make packing uniform products easier. 100% recycled. Available in 50 lb. bundles.
Products are suspended in the airspace of the shipping container between two layers of highly resilient, low slip film. The patented design suspends products away from impact, providing consistent protection...
Protect shipments from dust and dirt. Constructed from rigid 3/16" thick polypropylene. Dirt, grease and water resistant. Durable and reusable. Available in black or white.
Protects palletized products from strapping damage. Spreads strapping tension to prevent damage. Made from strong laminated fibreboard. Use with steel or poly strapping. May be reused and are recyclable.
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations...
Recommended for shipping laptop style computers. Protects laptops from shock and movement during shipment. Accessory divider provides a neat, contained space for charges, batteries and cords. System includes: 2 suspension...
Room Temperature Foam in a Bag System. Protect anything and everything, anywhere! No equipment required! Completely portable! Works the same as Instapak Quick?« without the need of a preheating warming...
Stacked cutter saves valuable packing space! Strongly constructed for extra durability. Cuts paper rolls evenly and smoothly. Can be mounted on counter or sits flat on floor. Add casters for...
Strong corrugated mailer features a unique air-cell design that protects videos from damage. Mailers are made from 200#/ECT-32-B flute white corrugated. One piece mailer folds together in seconds and has...
Strongly constructed for extra durability! Cutters can be mounted on a wall, counter or under a countertop. Cuts paper rolls evenly and smoothly.
Strongly constructed for extra durability! Vertical cutter saves valuable space! Cuts paper rolls evenly and smoothly. Can be mounted on a counter or sits flat on the floor. Add casters...
This Retention Packaging System holds product securely within its proprietary retention frame and revolutionary film membrane. Provides engineered protection for a wide range of applications. Elastomeric film safely entraps the...
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED"...
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air...
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100...
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 50...
Use Double Wall Corrugated Sheets to stack heavy items. Manufactured from 275# D.W./ECT-48 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.
Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation.
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.

<< Prev