TransPak 36" x 48" - Triple Wall Corrugated Sheets SP3648TW

Description
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.
Description
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 48" - Triple Wall Corrugated Sheets
SP3648TW
36" x 48" - Triple Wall Corrugated Sheets SP3648TW
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.

Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances.

  • Manufactured from 1100# T.W./ECT-90 kraft corrugated.
  • Provides extra durability and strength.
  • Protects products from forklift damage.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP3648TW
Product Name 36" x 48" - Triple Wall Corrugated Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Fluted triangular insert corner - PO-10-185 - Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 4 inch (102 mm)
View Details