TransPak 18" x 23" White - Flat Tyvek®quo; Envelopes TYF1823WS

Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.
Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 23" White - Flat Tyvek®quo; Envelopes
TYF1823WS
18" x 23" White - Flat Tyvek®quo; Envelopes TYF1823WS
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Tyvek?« envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature self-seal closure.
  • Available in plain, First Class and Air Mail printed borders.
  • 100 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number TYF1823WS
Product Name 18" x 23" White - Flat Tyvek®quo; Envelopes
Protective Packaging / Dunnage Mailer
Unlock Full Specs
to access all available technical data

Similar Products

5/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
Packaging Spray Foam -  - FSI
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Plastic
View Details