TransPak 45" x 37" - Anti-Slip Pallet Paper KAS4537

Description
Great for stabilizing loads on pallets or to prevent items from sliding during shipment. 80# kraft paper is non-toxic, reusable and 100% recyclable. Anti-Slip treatment is durable and remains effective for extended periods of time. Fit pallets 48" x 40".
Description
Great for stabilizing loads on pallets or to prevent items from sliding during shipment. 80# kraft paper is non-toxic, reusable and 100% recyclable. Anti-Slip treatment is durable and remains effective for extended periods of time. Fit pallets 48" x 40".

Suppliers

Company
Product
Description
Supplier Links
45
San Jose, CA, USA
45" x 37" - Anti-Slip Pallet Paper
KAS4537
45" x 37" - Anti-Slip Pallet Paper KAS4537
Great for stabilizing loads on pallets or to prevent items from sliding during shipment. 80# kraft paper is non-toxic, reusable and 100% recyclable. Anti-Slip treatment is durable and remains effective for extended periods of time. Fit pallets 48" x 40".

Great for stabilizing loads on pallets or to prevent items from sliding during shipment.

  • 80# kraft paper is non-toxic, reusable and 100% recyclable.
  • Anti-Slip treatment is durable and remains effective for extended periods of time.
  • Fit pallets 48" x 40".
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number KAS4537
Product Name 45" x 37" - Anti-Slip Pallet Paper
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
Packaging Spray Foam -  - FSI
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Plastic
View Details