TransPak 6" x 9" White - Flat Tyvek®quo; Envelopes TYF0609WH

Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.
Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 9" White - Flat Tyvek®quo; Envelopes
TYF0609WH
6" x 9" White - Flat Tyvek®quo; Envelopes TYF0609WH
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Tyvek?« envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature self-seal closure.
  • Available in plain, First Class and Air Mail printed borders.
  • 100 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number TYF0609WH
Product Name 6" x 9" White - Flat Tyvek®quo; Envelopes
Protective Packaging / Dunnage Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
Packaging Spray Foam -  - FSI
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Plastic
View Details