TransPak 24" x 36" - White Corrugated Sheets SP2436W

Description
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations stand out.
Description
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations stand out.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 36" - White Corrugated Sheets
SP2436W
24" x 36" - White Corrugated Sheets SP2436W
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations stand out.

Recommended for separating layers on skids or inside packaging.

  • Constructed from 200#/ECT-32 white corrugated (white on one side).
  • White Sheets offer a nice clean look and help the layer separations stand out.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP2436W
Product Name 24" x 36" - White Corrugated Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

#00-82050 5 x 10
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Bubble Wrap Packaging - Bubble Wrap® - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Plastic
Features Returnable / Reusable
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Triangular corner 1/2 - PO-10-121 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 5.62 inch (143 mm)
View Details