TransPak 36" Double Roll Horizontal Paper Cutter KP36DHDIS

Description
Stacked cutter saves valuable packing space! Strongly constructed for extra durability. Cuts paper rolls evenly and smoothly. Can be mounted on counter or sits flat on floor. Add casters for mobility.
Description
Stacked cutter saves valuable packing space! Strongly constructed for extra durability. Cuts paper rolls evenly and smoothly. Can be mounted on counter or sits flat on floor. Add casters for mobility.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" Double Roll Horizontal Paper Cutter
KP36DHDIS
36" Double Roll Horizontal Paper Cutter KP36DHDIS
Stacked cutter saves valuable packing space! Strongly constructed for extra durability. Cuts paper rolls evenly and smoothly. Can be mounted on counter or sits flat on floor. Add casters for mobility.

Stacked cutter saves valuable packing space!

  • Strongly constructed for extra durability.
  • Cuts paper rolls evenly and smoothly.
  • Can be mounted on counter or sits flat on floor.
  • Add casters for mobility.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number KP36DHDIS
Product Name 36" Double Roll Horizontal Paper Cutter
Protective Packaging / Dunnage Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

RT Foam Packaging - Instapak Quick® - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam
Features Returnable / Reusable
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Linear corner - PO-10-XXX - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3 inch (76.2 mm)
View Details