TransPak 24" - 75# Kraft Paper Rolls KP2475

Description
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 475 feet per roll.
Description
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 475 feet per roll.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" - 75# Kraft Paper Rolls
KP2475
24" - 75# Kraft Paper Rolls KP2475
Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 475 feet per roll.

Excellent for wrapping boxes, parts or for layering.

  • Made from 100% recycled material.
  • Bio-degradable.
  • Approximately 475 feet per roll.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number KP2475
Product Name 24" - 75# Kraft Paper Rolls
Protective Packaging / Dunnage Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam
View Details
Activ-Blister™ Solutions -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Blister Packaging
Material Type Metal; Plastic
Features Disposable; Moisture / Vapor
View Details
24
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Kraft Heat Seal Bubble Mailer - BM0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details