TransPak 10" x 15" White - Flat Tyvek®quo; Envelopes TYF1015WH

Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.
Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 15" White - Flat Tyvek®quo; Envelopes
TYF1015WH
10" x 15" White - Flat Tyvek®quo; Envelopes TYF1015WH
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Tyvek?« envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature self-seal closure.
  • Available in plain, First Class and Air Mail printed borders.
  • 100 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number TYF1015WH
Product Name 10" x 15" White - Flat Tyvek®quo; Envelopes
Protective Packaging / Dunnage Mailer
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
UPS Heat Seal Bubble Mailer - UPSH0814 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Maximum Dimension 14.5 inch (368 mm)
View Details