TransPak 48" x 48" - Triple Wall Corrugated Sheets SP4848TW

Description
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.
Description
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 48" - Triple Wall Corrugated Sheets
SP4848TW
48" x 48" - Triple Wall Corrugated Sheets SP4848TW
Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Provides extra durability and strength. Protects products from forklift damage.

Use Triple Wall Corrugated Sheets between layers of heavy machinery and appliances.

  • Manufactured from 1100# T.W./ECT-90 kraft corrugated.
  • Provides extra durability and strength.
  • Protects products from forklift damage.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP4848TW
Product Name 48" x 48" - Triple Wall Corrugated Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
Specs
Protective Packaging / Dunnage Packing Peanuts / Loose Fill
Material Type Foam; Milo Grain Resin
Features Biodegradable
View Details
24 x 24
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details