TransPak 22" x 22" - Corrugated Sheets SP2222

Description
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from 200#/ECT-32 kraft corrugated. Sold in bundle quantities.
Description
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from 200#/ECT-32 kraft corrugated. Sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
22
San Jose, CA, USA
22" x 22" - Corrugated Sheets
SP2222
22" x 22" - Corrugated Sheets SP2222
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from 200#/ECT-32 kraft corrugated. Sold in bundle quantities.

Great for use as a layering pad on pallets to disperse weight.

  • Pads help keep tops of products dust free during storage.
  • Helps prevent strapping and forklift damage.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP2222
Product Name 22" x 22" - Corrugated Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Activ-Blister™ Solutions -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Blister Packaging
Material Type Metal; Plastic
Features Disposable; Moisture / Vapor
View Details
Kraft Heat Seal Bubble Mailer - BM1219 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 19 inch (483 mm)
View Details