TransPak 48" x 96" - White Corrugated Sheets SP4896W

Description
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations stand out.
Description
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations stand out.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 96" - White Corrugated Sheets
SP4896W
48" x 96" - White Corrugated Sheets SP4896W
Recommended for separating layers on skids or inside packaging. Constructed from 200#/ECT-32 white corrugated (white on one side). White Sheets offer a nice clean look and help the layer separations stand out.

Recommended for separating layers on skids or inside packaging.

  • Constructed from 200#/ECT-32 white corrugated (white on one side).
  • White Sheets offer a nice clean look and help the layer separations stand out.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP4896W
Product Name 48" x 96" - White Corrugated Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Fluted triangular insert corner - PO-10-185 - Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 4 inch (102 mm)
View Details