TransPak 1" x 1" VCI Chips VCICHIPS

Description
Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation. One square foot of VCI paper for every one cubic foot of packaging area is recommended. Completely wrap for maximum protection. 30# paper weight.
Description
Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation. One square foot of VCI paper for every one cubic foot of packaging area is recommended. Completely wrap for maximum protection. 30# paper weight.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 1" VCI Chips
VCICHIPS
1" x 1" VCI Chips VCICHIPS
Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation. One square foot of VCI paper for every one cubic foot of packaging area is recommended. Completely wrap for maximum protection. 30# paper weight.

Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces.

  • Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation.
  • One square foot of VCI paper for every one cubic foot of packaging area is recommended.
  • Completely wrap for maximum protection.
  • 30# paper weight.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number VCICHIPS
Product Name 1" x 1" VCI Chips
Protective Packaging / Dunnage VCI Paper Product
Unlock Full Specs
to access all available technical data

Similar Products

JBL SRX725 Padded Cover - jbsrx7251 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details
Regular Flap Padded Mailers - RFPM0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 14.5 inch (368 mm)
View Details
1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details