TransPak 9" x 12" x 2" White- Expandable Tyvek®quo; Envelopes TYE09122WE

Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100 per case.
Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" x 2" White- Expandable Tyvek®quo; Envelopes
TYE09122WE
9" x 12" x 2" White- Expandable Tyvek®quo; Envelopes TYE09122WE
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100 per case.

Tyvek?« envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 18 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Envelopes expand to hold bulky items.
  • Feature self-seal closure.
  • 100 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number TYE09122WE
Product Name 9" x 12" x 2" White- Expandable Tyvek®quo; Envelopes
Protective Packaging / Dunnage Mailer
Unlock Full Specs
to access all available technical data

Similar Products

4 x 8
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Triangular insert corner - PO-10-178 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3.75 inch (95.25 mm)
View Details