TransPak 24" x 60" - Corrugated Sheets SP2460

Description
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from 200#/ECT-32 kraft corrugated. Sold in bundle quantities.
Description
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from 200#/ECT-32 kraft corrugated. Sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 60" - Corrugated Sheets
SP2460
24" x 60" - Corrugated Sheets SP2460
Great for use as a layering pad on pallets to disperse weight. Pads help keep tops of products dust free during storage. Helps prevent strapping and forklift damage. Manufactured from 200#/ECT-32 kraft corrugated. Sold in bundle quantities.

Great for use as a layering pad on pallets to disperse weight.

  • Pads help keep tops of products dust free during storage.
  • Helps prevent strapping and forklift damage.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP2460
Product Name 24" x 60" - Corrugated Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Marshall 1966A 4x10 Slant Cab Cover - ma1966a1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
View Details
Bubble Out Bags - BOB0708 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Maximum Dimension 8.5 inch (216 mm)
View Details
Consumer Air Pillows -  - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details