TransPak 10" x 13" Tamper Evident - Tyvek®quo; Envelopes TYF1013TE

Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED" appears in red on the flap. 100 per case.
Description
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED" appears in red on the flap. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 13" Tamper Evident - Tyvek®quo; Envelopes
TYF1013TE
10" x 13" Tamper Evident - Tyvek®quo; Envelopes TYF1013TE
Tyvek?« envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED" appears in red on the flap. 100 per case.

Tyvek?« envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature a special seal that once broken, the word "OPENED" appears in red on the flap.
  • 100 per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number TYF1013TE
Product Name 10" x 13" Tamper Evident - Tyvek®quo; Envelopes
Protective Packaging / Dunnage Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Air Pillow Packaging - Fill-Air® - SEE
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Linear corner - PO-10-XXX - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3 inch (76.2 mm)
View Details