TransPak 3" x 3" x 4" .225 - Strapping Protectors SP334225

Description
Protects palletized products from strapping damage. Spreads strapping tension to prevent damage. Made from strong laminated fibreboard. Use with steel or poly strapping. May be reused and are recyclable.
Description
Protects palletized products from strapping damage. Spreads strapping tension to prevent damage. Made from strong laminated fibreboard. Use with steel or poly strapping. May be reused and are recyclable.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 3" x 4" .225 - Strapping Protectors
SP334225
3" x 3" x 4" .225 - Strapping Protectors SP334225
Protects palletized products from strapping damage. Spreads strapping tension to prevent damage. Made from strong laminated fibreboard. Use with steel or poly strapping. May be reused and are recyclable.

Protects palletized products from strapping damage.

  • Spreads strapping tension to prevent damage.
  • Made from strong laminated fibreboard.
  • Use with steel or poly strapping.
  • May be reused and are recyclable.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number SP334225
Product Name 3" x 3" x 4" .225 - Strapping Protectors
Protective Packaging / Dunnage Angle / Edge Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Fluted linear corner - PO-10-202 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 48 inch (1219 mm)
View Details