Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| General Purpose PMIC QFN0606-48 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PL)1612-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1612-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1612-4B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PL)1820-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5 | |
| PMIC | |
| Power Supplies PMIC QFN0707-48 | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 5-MPAK | |
| Supervisor Open Drain or Open Collector 1 Channel 8-DIP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-PDIP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOP | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel 5-MPAK | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-DIP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-SOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 240VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 250VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 300VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 330VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 415VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 440VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 450VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail |
| << Prev | Next >> |