Ricoh Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized RN5T567E-E4

Description
Win Source Part Number: 969041-RN5T567E-E4 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 350µA Voltage - Supply: 1.7V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: QFN0606-48 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ricoh Other Names: 2156-RN5T567E-E4 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 969041-RN5T567E-E4 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 350µA Voltage - Supply: 1.7V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: QFN0606-48 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ricoh Other Names: 2156-RN5T567E-E4 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 969041-RN5T567E-E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
969041-RN5T567E-E4
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 969041-RN5T567E-E4
Win Source Part Number: 969041-RN5T567E-E4 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 350µA Voltage - Supply: 1.7V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: QFN0606-48 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ricoh Other Names: 2156-RN5T567E-E4 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 969041-RN5T567E-E4
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 350µA
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: QFN0606-48
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Ricoh
Other Names: 2156-RN5T567E-E4
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Power Management - Specialized - RN5T567E-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RN5T567E-E4
Power Management - Specialized RN5T567E-E4
General Purpose PMIC QFN0606-48

General Purpose PMIC QFN0606-48

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 969041-RN5T567E-E4 RN5T567E-E4
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details