Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Supervisors RN5VD09AA-TR-FE

Description
Win Source Part Number: 1116842-RN5VD09AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RN5VD09AA-TR-FE-ND,2 129-RN5VD09AA-TR-FED KR,2129-RN5VD09AA-TR -FECT,2129-RN5VD09AA -TR-FETR Base Product Number: RN5VD09
Request a Quote Datasheet
Description
Win Source Part Number: 1116842-RN5VD09AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RN5VD09AA-TR-FE-ND,2 129-RN5VD09AA-TR-FED KR,2129-RN5VD09AA-TR -FECT,2129-RN5VD09AA -TR-FETR Base Product Number: RN5VD09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1116842-RN5VD09AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1116842-RN5VD09AA-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 1116842-RN5VD09AA-TR-FE
Win Source Part Number: 1116842-RN5VD09AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RN5VD09AA-TR-FE-ND,2 129-RN5VD09AA-TR-FED KR,2129-RN5VD09AA-TR -FECT,2129-RN5VD09AA -TR-FETR Base Product Number: RN5VD09

Win Source Part Number: 1116842-RN5VD09AA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: RN5VD
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 0.9V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RN5VD09AA-TR-FE-ND,2129-RN5VD09AA-TR-FEDKR,2129-RN5VD09AA-TR-FECT,2129-RN5VD09AA-TR-FETR
Base Product Number: RN5VD09

Buy Now Datasheet
Supervisors - 2129-RN5VD09AA-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 2129-RN5VD09AA-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 2129-RN5VD09AA-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RN5VD09AA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RN5VD09AA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RN5VD09AA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - RN5VD09AA-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RN5VD09AA-TR-FE
Supervisors RN5VD09AA-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - RN5VD09AA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RN5VD09AA-TR-FE
PMIC - Supervisors RN5VD09AA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1116842-RN5VD09AA-TR-FE 2129-RN5VD09AA-TR-FEDKR-ND RN5VD09AA-TR-FE RN5VD09AA-TR-FE RN5VD09AA-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details