Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Win Source Part Number: 1088759-RN5VD34AA-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: RN5VD
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2156-RN5VD34AA-TR-FE
Base Product Number: RN5VD34
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RN5VD34AA-TR-FE-ND | 1088759-RN5VD34AA-TR-FE | RN5VD34AA-TR-FE | RN5VD34AA-TR-FE | RN5VD34AA-TR-FE |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector |