Ricoh Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized RN5T568Z-E4

Description
Win Source Part Number: 1136818-RN5T568Z-E4 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: RN5T568 Package: Bulk Applications: Power Supplies Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 45µA Voltage - Supply: 1.7V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: QFN0707-48 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ricoh Other Names: 2156-RN5T568Z-E4 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1136818-RN5T568Z-E4 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: RN5T568 Package: Bulk Applications: Power Supplies Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 45µA Voltage - Supply: 1.7V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: QFN0707-48 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ricoh Other Names: 2156-RN5T568Z-E4 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1136818-RN5T568Z-E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1136818-RN5T568Z-E4
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1136818-RN5T568Z-E4
Win Source Part Number: 1136818-RN5T568Z-E4 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: RN5T568 Package: Bulk Applications: Power Supplies Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 45µA Voltage - Supply: 1.7V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: QFN0707-48 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Ricoh Other Names: 2156-RN5T568Z-E4 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1136818-RN5T568Z-E4
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: RN5T568
Package: Bulk
Applications: Power Supplies
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 45µA
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: QFN0707-48
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Ricoh
Other Names: 2156-RN5T568Z-E4
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Power Management - Specialized - RN5T568Z-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RN5T568Z-E4
Power Management - Specialized RN5T568Z-E4
Power Supplies PMIC QFN0707-48

Power Supplies PMIC QFN0707-48

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1136818-RN5T568Z-E4 RN5T568Z-E4
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details