Voltage Transducer 0 ~ 330VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RISH CON-CV-AVG-10-F-I-02-H |
| Product Name | Monitor - Current/Voltage Transducer |
| Supply Voltage | 40 to 300 volts |