Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Supervisors RN5VD14AA-TR-FE

Description
Win Source Part Number: 974589-RN5VD14AA-TR- FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRN5VD14AA-TR-F E,2156-RN5VD14AA-TR- FE Base Product Number: RN5VD14
Request a Quote Datasheet
Description
Win Source Part Number: 974589-RN5VD14AA-TR- FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRN5VD14AA-TR-F E,2156-RN5VD14AA-TR- FE Base Product Number: RN5VD14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 974589-RN5VD14AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
974589-RN5VD14AA-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 974589-RN5VD14AA-TR-FE
Win Source Part Number: 974589-RN5VD14AA-TR- FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRN5VD14AA-TR-F E,2156-RN5VD14AA-TR- FE Base Product Number: RN5VD14

Win Source Part Number: 974589-RN5VD14AA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: RN5VD
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.4V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRN5VD14AA-TR-FE,2156-RN5VD14AA-TR-FE
Base Product Number: RN5VD14

Buy Now Datasheet
Supervisors - RN5VD14AA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RN5VD14AA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RN5VD14AA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RN5VD14AA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - RN5VD14AA-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RN5VD14AA-TR-FE
Supervisors RN5VD14AA-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - RN5VD14AA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RN5VD14AA-TR-FE
PMIC - Supervisors RN5VD14AA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 974589-RN5VD14AA-TR-FE RN5VD14AA-TR-FE-ND RN5VD14AA-TR-FE RN5VD14AA-TR-FE RN5VD14AA-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers