Voltage Transducer 0 ~ 440VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RISH CON-CV-AVG-12-F-I-01-L |
| Product Name | Monitor - Current/Voltage Transducer |
| Supply Voltage | 24 to 60 volts |