Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| Current Transducer 0 ~ 1A Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 1A Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Current Transducer 0 ~ 5A Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.025% 10 mA 8-LCCC (5x5) | |
| Series Voltage Reference IC Fixed 1.25V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 1.25V V ±0.15% 30 mA SC-70-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.15% 30 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.15% 5 mA 8-UQFN (1.5x1.5) | |
| Series Voltage Reference IC Fixed 1.7V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 1.8V V ±0.15% 5 mA SC-70-3 | |
| Series Voltage Reference IC Fixed 1.8V V ±0.15% 5 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 10V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 10V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 10V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 10V V ±0.1% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 2.048V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.048V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 2.048V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.048V V ±0.1% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 2.048V V ±0.15% 5 mA SC-70-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.15% 5 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.025% 10 mA 8-LCCC (5x5) | |
| Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-5 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.05% 4 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 2.5V V ±0.15% 5 mA 8-UQFN (1.5x1.5) | |
| Series Voltage Reference IC Fixed 2.5V V ±0.15% 5 mA Die | |
| Series Voltage Reference IC Fixed 2.5V V ±0.15% 5 mA SC-70-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.15% 5 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.9% 7 mA 0-XCEPT | |
| Series Voltage Reference IC Fixed 2.5V V ±0.9% 7 mA 8-CFP | |
| Series Voltage Reference IC Fixed 2.5V V ±0.9% 7 mA Die | |
| Series Voltage Reference IC Fixed 3.3V V ±0.025% 10 mA 8-LCCC (5x5) | |
| Series Voltage Reference IC Fixed 3.3V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 3.3V V ±0.05% 10 mA SOT-23-5 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.05% 4 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 3.3V V ±0.15% 5 mA SC-70-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.15% 5 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3.6V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 3V V ±0.025% 10 mA 8-LCCC (5x5) | |
| Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA SOT-23-5 | |
| Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 3V V ±0.05% 4 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 3V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 3V V ±0.1% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 3V V ±0.15% 5 mA 8-UQFN (1.5x1.5) | |
| Series Voltage Reference IC Fixed 3V V ±0.15% 5 mA SC-70-3 | |
| Series Voltage Reference IC Fixed 3V V ±0.15% 5 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5 | |
| Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 4.096V V ±0.05% 4 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 4.096V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.096V V ±0.1% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 4.096V V ±0.2% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 4.5V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.5V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 4.5V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.5V V ±0.1% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 4V V ±0.025% 10 mA 8-LCCC (5x5) | |
| Series Voltage Reference IC Fixed 5V V ±0.025% 10 mA 8-LCCC (5x5) | |
| Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA SOT-23-5 | |
| Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 5V V ±0.05% 3 mA 8-VSSOP | |
| Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-VSSOP | |
| Switching Regulator IC Output | |
| Voltage Reference IC V | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 100VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 110VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 150VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 220VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 230VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 10VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 10VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 5VDC Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 0 ~ 5VDC Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 2 ~ 10mA Output 40 ~ 300VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 4 ~ 20mA Output 24 ~ 60VAC/DC DIN Rail | |
| Voltage Transducer 0 ~ 63.5VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail |
| << Prev | Next >> |