Supervisor Push-Pull, Totem Pole 1 Channel 8-SOP
Win Source Part Number: 982949-RNA51953AFP#H
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4.25V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: RNA51953
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL 8SOP Product overview: RNA51953AFP#H0 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RNA51953AFP#H0 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOP
IC SUPERVISOR 1 CHANNEL 8SOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOP
Processor Supervisor 0.67V 4.05V to 4.45V 8-Pin SOP T/R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RNA51953AFP#H0-ND | 982949-RNA51953AFP#H0 | 691-RNA51953AFP#H0 | RNA51953AFP#H0 | RNA51953AFP#H0 | RNA51953AFP#H0 | 668-RNA51953AFP#H0 |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | Processor Supervisor 0.67V 4.05V to 4.45V 8-Pin SOP T/R |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173, 4.40mm Width) | |
| Threshold | 4.25 volts | 4.25 volts | 4.25 volts | 4.25 volts | 4.25 volts | 4.25 volts |