Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Supervisors RN5VD16AA-TR-FE

Description
Win Source Part Number: 1145403-RN5VD16AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RN5VD16
Request a Quote
Description
Win Source Part Number: 1145403-RN5VD16AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RN5VD16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN5VD16AA-TR-FE is a CMOS-based voltage detector integrated circuit designed for low voltage detection applications. It features a built-in output delay circuit with a typical delay of 100 ms when paired with an external capacitor of 0.15 µF. The device operates within a supply current of approximately 1.0 µA at 3.5V and supports an operating voltage range from 0.7V to 10.0V. The detector threshold can be set between 0.9V and 6.0V in 0.1V increments, with a high accuracy of ±2.5%. The RN5VD16AA-TR-FE is available in two output types: Nch open drain and CMOS, allowing flexibility in design. It comes in a compact SOT-23-5 package, facilitating high-density mounting on circuit boards. This product is suitable for various applications, including CPU and logic circuit resets, battery checkers, and power failure detection. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The RN5VD16AA-TR-FE is a CMOS-based voltage detector integrated circuit designed for low voltage detection applications. It features a built-in output delay circuit with a typical delay of 100 ms when paired with an external capacitor of 0.15 µF. The device operates within a supply current of approximately 1.0 µA at 3.5V and supports an operating voltage range from 0.7V to 10.0V. The detector threshold can be set between 0.9V and 6.0V in 0.1V increments, with a high accuracy of ±2.5%. The RN5VD16AA-TR-FE is available in two output types: Nch open drain and CMOS, allowing flexibility in design. It comes in a compact SOT-23-5 package, facilitating high-density mounting on circuit boards. This product is suitable for various applications, including CPU and logic circuit resets, battery checkers, and power failure detection. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1145403-RN5VD16AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1145403-RN5VD16AA-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 1145403-RN5VD16AA-TR-FE
Win Source Part Number: 1145403-RN5VD16AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: RN5VD Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RN5VD16

Win Source Part Number: 1145403-RN5VD16AA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: RN5VD
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RN5VD16

Buy Now Datasheet
Supervisors - RN5VD16AA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RN5VD16AA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RN5VD16AA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RN5VD16AA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - RN5VD16AA-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RN5VD16AA-TR-FE
Supervisors RN5VD16AA-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - RN5VD16AA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RN5VD16AA-TR-FE
PMIC - Supervisors RN5VD16AA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1145403-RN5VD16AA-TR-FE RN5VD16AA-TR-FE-ND RN5VD16AA-TR-FE RN5VD16AA-TR-FE RN5VD16AA-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details