Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 100 120 130 140 150 160 170 178 179 180 181 182 183 184 185 186 187 188 189 190 200 210 219
Product Name Notes
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPB (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-USPB (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 6-USPB (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-USPB (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
Supervisor Open Drain or Open Collector 1 Channel SOT-23
Supervisor Push-Pull, Totem Pole 1 Channel 3-USP (1.2x1.2)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23

<< Prev Next >>