The XC6203P382FR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage with low power consumption. It features a maximum output current of 400mA and operates within an input voltage range of -0.3V to 12.0V. The output voltage is selectable in increments of 0.1V, ranging from 1.8V to 6.0V, with an accuracy of ±2%. The device exhibits low power consumption at 8.0OºA (typical) and offers a line regulation of 0.2%/V (typical). The dropout voltage is specified at 150mV at 100mA and 300mV at 200mA, making it suitable for applications where minimal voltage drop is critical. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. The XC6203P382FR-G is available in SOT-223 packaging and is compliant with EU RoHS standards, indicating it is environmentally friendly. This regulator is ideal for use in magnetic disk drives, portable devices, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6203P382FR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |