The XC6204B24AMR-G is a linear voltage regulator from Quarktwin Technology Ltd., part of the XC6204 series, designed for high precision and low noise applications. It supports a maximum output current of 300mA and operates within a voltage range of 2V to 10V, with an output voltage selectable from 1.8V to 6.0V in 0.1V increments. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, making it suitable for battery-powered devices. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiter with a foldback circuit for short-circuit protection and a CE function that allows for reduced power consumption by turning off the output. The typical power consumption is 70OºA, with a maximum standby current of 0.1OºA. The XC6204B24AMR-G operates effectively across a temperature range of -40°C to 85°C and is available in SOT-25 packaging. It is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6204B24AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |