The XC6203P472PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high precision and low power consumption. It supports a maximum output current of 400mA and operates within an input voltage range of -0.3V to 12.0V. The output voltage is selectable in increments of 0.1V, ranging from 1.8V to 6.0V, with an accuracy of ±2%. This regulator features a low dropout voltage of 150mV at 100mA and 300mV at 200mA, making it suitable for applications where space and efficiency are critical. It operates effectively across a temperature range of -40°C to 85°C and is available in SOT-89 packaging. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly. Typical applications include magnetic disk drives, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6203P472PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |