Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC61GN1702HR-G XC61GN1702HR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903660-XC61GN1702HR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2) Package: 2-SFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC61G Categories: Integrated Circuits (ICs) Case / Package: 3-USP (1.2x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903660-XC61GN1702HR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2) Package: 2-SFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC61G Categories: Integrated Circuits (ICs) Case / Package: 3-USP (1.2x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC61GN1702HR-G - 903660-XC61GN1702HR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61GN1702HR-G
903660-XC61GN1702HR-G
PMIC - PMIC - Supervisors - XC61GN1702HR-G 903660-XC61GN1702HR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903660-XC61GN1702HR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2) Package: 2-SFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC61G Categories: Integrated Circuits (ICs) Case / Package: 3-USP (1.2x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903660-XC61GN1702HR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
Package: 2-SFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC61G
Categories: Integrated Circuits (ICs)
Case / Package: 3-USP (1.2x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - XC61GN1702HR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)

Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-XC61GN1702HR-G
Voltage Supervisor IC 691-XC61GN1702HR-G
IC SUPERVISOR 1 CHANNEL 3USP Product overview: XC61GN1702HR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GN1702HR-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 3USP Product overview: XC61GN1702HR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GN1702HR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - XC61GN1702HR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC61GN1702HR-G
Supervisors XC61GN1702HR-G
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)

Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC61GN1702HR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC61GN1702HR-G
PMIC - Supervisors XC61GN1702HR-G
IC SUPERVISOR 1 CHANNEL 3USP

IC SUPERVISOR 1 CHANNEL 3USP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC61GN1702HR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC61GN1702HR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC61GN1702HR-G
IC SUPERVISOR 1 CHANNEL 3USP

IC SUPERVISOR 1 CHANNEL 3USP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 903660-XC61GN1702HR-G XC61GN1702HR-G-ND 691-XC61GN1702HR-G XC61GN1702HR-G XC61GN1702HR-G XC61GN1702HR-G
Product Name PMIC - PMIC - Supervisors - XC61GN1702HR-G Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Inverting Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type 3-USP (1.2x1.2) 2-SFN Exposed Pad Tape & Reel (TR) 2-SFN Exposed Pad 2-SFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details