Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 036599-XC61GN2502HR-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-USP (1.2x1.2)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL 3USP Product overview: XC61GN2502HR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GN2502HR-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 3USP
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
IC SUPERVISOR 1 CHANNEL 3USP
Supervisory Circuits LowQuiescent Current Voltage Detector
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893-1050-6-ND | 036599-XC61GN2502HR-G | 691-XC61GN2502HR-G | XC61GN2502HR-G | 84AH0527 | XC61GN2502HR-G | XC61GN2502HR-G | XC61GN2502HR-G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - XC61GN2502HR-G | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | 2-SFN Exposed Pad | 3-USP (1.2x1.2) | Tape & Reel (TR) | 2-SFN Exposed Pad | 2-SFN Exposed Pad | |||
| Pins | 2 | |||||||
| Threshold | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |