IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61HN2512MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61HN2512MR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903662-XC61HN2512MR-
Operating Temperature Range: -30°C ~ 80°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC61H
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1041-2, XC61HN2512MRG, 893-1041-1, 893-1041-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23
Supervisor Open Drain or Open Collector 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisory Circuits DelayCircuit Builtin Voltage Detector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC61HN2512MR-G | 903662-XC61HN2512MR-G | 893-1041-2-ND | XC61HN2512MR-G | XC61HN2512MR-G | XC61HN2512MR-G | XC61HN2512MR-G |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - XC61HN2512MR-G | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| IQ | 2 µA | ||||||
| Supply Voltage | 0.7000 to 10 volts |