Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 004777-XC61HC1612MR-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Reset Timeout: 50 ms Minimum
Voltage - Threshold: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61HC1612MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61HC1612MR-G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisory Circuits DelayCircuit Builtin Voltage Detector
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893-1035-2-ND | 004777-XC61HC1612MR-G | 691-XC61HC1612MR-G | XC61HC1612MR-G | XC61HC1612MR-G | XC61HC1612MR-G | XC61HC1612MR-G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - XC61HC1612MR-G | SOT23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | ||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | ||
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) |