The XC61HC3012MR-G is a CMOS voltage detector from the XC61H series, designed for low power consumption and high accuracy. It features a built-in delay circuit, eliminating the need for an external delay-time capacitor, which allows for compact mounting. The device operates within a voltage range of 1.6V to 6.0V, with a detect voltage accuracy of ±2% and minimal temperature drift of ±100ppm/°C. The XC61HC3012MR-G supports both CMOS and N-channel open drain output configurations, making it versatile for various applications such as microprocessor reset circuitry, power-on reset circuits, and battery monitoring. It has a typical supply current of 1.0OºA at 2.0V and a release delay time ranging from 1ms to 80ms. The product is housed in a SOT-23 package and is compliant with EU RoHS standards, ensuring it is environmentally friendly. Engineers considering this product should note its operational temperature range of -30°C to +80°C and its maximum input voltage rating of 12.0V, which may be relevant for specific applications.
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61HC3012MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61HC3012MR-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisory Circuits DelayCircuit Builtin Voltage Detector
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC61HC3012MR-G | 893-1038-6-ND | XC61HC3012MR-G | XC61HC3012MR-G | XC61HC3012MR-G | XC61HC3012MR-G |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| IQ | 2 µA | |||||
| Supply Voltage | 0.7000 to 10 volts |