Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939465-XC61GN2802HR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
Package: 2-SFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC61G
Categories: Integrated Circuits (ICs)
Case / Package: 3-USP (1.2x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SUPERVISOR 1 CHANNEL 3USP Product overview: XC61GN2802HR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GN2802HR-G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
IC SUPERVISOR 1 CHANNEL 3USP
IC SUPERVISOR 1 CHANNEL 3-USP
IC SUPERVISOR 1 CHANNEL 3USP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 939465-XC61GN2802HR-G | 691-XC61GN2802HR-G | XC61GN2802HR-G-ND | 84AH0528 | XC61GN2802HR-G | XC61GN2802HR-G | 817-XC61GN2802HR-G | XC61GN2802HR-G | XC61GN2802HR-G |
| Product Name | PMIC - PMIC - Supervisors - XC61GN2802HR-G | Voltage Supervisor IC | Supervisors | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisors | PMIC - Supervisors | IC SUPERVISOR 1 CHANNEL 3-USP | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Inverting | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | 3-USP (1.2x1.2) | Tape & Reel (TR) | 2-SFN Exposed Pad | 2-SFN Exposed Pad | 2-SFN Exposed Pad | 2-SFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Supplies | 1 | 1; 1 | 1; 1 |