Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 106554-XC61GN1802HR-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-USP (1.2x1.2)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
IC SUPERVISOR 1 CHANNEL 3USP Product overview: XC61GN1802HR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GN1802HR-G can be used for catalog matching and distributor lookup.
Supervisory Circuits LowQuiescent Current Voltage Detector
IC SUPERVISOR 1 CHANNEL 3USP
Supervisor Open Drain or Open Collector 1 Channel 3-USP (1.2x1.2)
IC SUPERVISOR 1 CHANNEL 3USP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 106554-XC61GN1802HR-G | 893-1048-6-ND | 691-XC61GN1802HR-G | XC61GN1802HR-G | XC61GN1802HR-G | XC61GN1802HR-G | XC61GN1802HR-G |
| Product Name | PMIC - PMIC - Supervisors - XC61GN1802HR-G | Supervisors | Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 3-USP (1.2x1.2) | 2-SFN Exposed Pad | Tape & Reel (TR) | 2-SFN Exposed Pad | 2-SFN Exposed Pad | ||
| Threshold | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |