Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6204B282PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6204B282PR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with a maximum output current of 150mA. It operates within an input voltage range of 2V to 10V and offers an output voltage range of 2.8V, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and a typical power consumption of 70OºA, making it suitable for low-power applications. The XC6204B282PR-G is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations. It also includes a current limiting feature for short-circuit protection and a CE function that allows for reduced power consumption by turning off the output. The operating temperature range is -40°C to 85°C, and the product is available in a SOT-89-5 package. This regulator is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6204B282PR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with a maximum output current of 150mA. It operates within an input voltage range of 2V to 10V and offers an output voltage range of 2.8V, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and a typical power consumption of 70OºA, making it suitable for low-power applications. The XC6204B282PR-G is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations. It also includes a current limiting feature for short-circuit protection and a CE function that allows for reduced power consumption by turning off the output. The operating temperature range is -40°C to 85°C, and the product is available in a SOT-89-5 package. This regulator is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6204B282PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6204B282PR-G
Voltage Regulators - Linear XC6204B282PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6204B282PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details