LAPP EPIC® Pin & Sleeve Connector 473303FX

Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 473303FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
473303FX
EPIC® Pin & Sleeve Connector 473303FX
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 473303FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3965-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Large Box Receptacle - D52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers