LAPP EPIC® Pin & Sleeve Connector 471366FX

Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 471366FX, is designed for use in North American applications with a current rating of 30 Amps. It features a robust construction suitable for both indoor and outdoor environments, with an ingress protection rating of IP44 to IP67, ensuring resistance to dust and water. This connector is compatible with male plugs and inlets, allowing for secure connections with female connectors, panel-mounted receptacles, and switched-socket outlets. The product is suitable for various industrial applications where reliable power connections are essential. Dimensional drawings and circuit wiring diagrams are available in the datasheet for precise installation and integration into existing systems.

Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 471366FX, is designed for use in North American applications with a current rating of 30 Amps. It features a robust construction suitable for both indoor and outdoor environments, with an ingress protection rating of IP44 to IP67, ensuring resistance to dust and water. This connector is compatible with male plugs and inlets, allowing for secure connections with female connectors, panel-mounted receptacles, and switched-socket outlets. The product is suitable for various industrial applications where reliable power connections are essential. Dimensional drawings and circuit wiring diagrams are available in the datasheet for precise installation and integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 471366FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
471366FX
EPIC® Pin & Sleeve Connector 471366FX
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 471366FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details